Texas Instruments DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) DRV8832DGQ

Description
1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) - DRV8832DGQ - Texas Instruments
Dallas, TX, United States
DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl)
DRV8832DGQ
DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) DRV8832DGQ
1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) 10-MSOP-PowerPAD -40 to 85

1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Motor Drivers, Controllers - 296-33279-5-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-33279-5-ND
Motor Drivers, Controllers 296-33279-5-ND
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8832DGQ - 10970-DRV8832DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8832DGQ
10970-DRV8832DGQ
PMIC - PMIC - Motor Drivers, Controllers - DRV8832DGQ 10970-DRV8832DGQ
Manufacturer: Texas Instruments Win Source Part Number: 10970-DRV8832DGQ Packaging: Reel - TR Applications: Battery Powered Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1A Voltage - Load: 2.75 V to 6.8 V Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-PowerPad Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.75 V to 6.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 10970-DRV8832DGQ
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 2.75 V to 6.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-PowerPad
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.75 V to 6.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
H-Bridge Motor Driver IC
744-DRV8832DGQ
H-Bridge Motor Driver IC 744-DRV8832DGQ
6.8-V, 1-A H-bridge motor driver with voltage regulation 10-HVSSOP -40 to 85 Product overview: DRV8832DGQ from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832DGQ can be used for catalog matching and distributor lookup.

6.8-V, 1-A H-bridge motor driver with voltage regulation 10-HVSSOP -40 to 85 Product overview: DRV8832DGQ from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832DGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV8832DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8832DGQ
Motor Drivers, Controllers DRV8832DGQ
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8832DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8832DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8832DGQ
IC MTR DRV BIPLR 2.75-6.8V 10SOP

IC MTR DRV BIPLR 2.75-6.8V 10SOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number DRV8832DGQ 296-33279-5-ND 10970-DRV8832DGQ 744-DRV8832DGQ DRV8832DGQ DRV8832DGQ
Product Name DRV8832 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation (IN1/IN2 Ctrl) Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV8832DGQ H-Bridge Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
DC Input 3 to 7 volts 3 to 7 volts 3 to 7 volts 7 volts
Peak Current 1 amps
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data

Similar Products

DRV8812 1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) - DRV8812RHDT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
DRV8402 Dual Full Bridge PWM Motor Driver - DRV8402DKD - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details
8 suppliers
Motor Drivers, Controllers - 296-DRV8145SQRXZRQ1DKR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; 16-VFQFN Exposed Pad
Communication PWM, SPI
View Details
3 suppliers
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801RTYR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers