Texas Instruments DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8432DKD

Description
12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet
Description
12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8432DKD - Texas Instruments
Dallas, TX, United States
DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl)
DRV8432DKD
DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) DRV8432DKD
12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85

12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) 36-HSSOP -40 to 85

Buy Now Datasheet
Dual Stepper 50V 12A Motor Driver IC - 746-DRV8432DKD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Stepper 50V 12A Motor Driver IC
746-DRV8432DKD
Dual Stepper 50V 12A Motor Driver IC 746-DRV8432DKD
Dual Motor Driver IC, 50V, 12A, PWM, HSSOP, Stepper Product overview: DRV8432DKD from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper, 50V, 12A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 50V, 12A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8432DKD can be used for catalog matching and distributor lookup.

Dual Motor Driver IC, 50V, 12A, PWM, HSSOP, Stepper Product overview: DRV8432DKD from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Stepper, 50V, 12A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, 50V, 12A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-DRV8432DKD can be used for catalog matching and distributor lookup.

Supplier's Site
Ic, Pwm Driver, 3-Ph Sync, 12A, Hssop-36; Motor Type Texas Instruments - 28AH2489 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Driver, 3-Ph Sync, 12A, Hssop-36; Motor Type Texas Instruments
28AH2489
Ic, Pwm Driver, 3-Ph Sync, 12A, Hssop-36; Motor Type Texas Instruments 28AH2489
IC, PWM DRIVER, 3-PH SYNC, 12A, HSSOP-36; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:14A; Output Voltage:30V; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:0V; Supply Voltage Max:52.5V; RoHS Compliant: Yes

IC, PWM DRIVER, 3-PH SYNC, 12A, HSSOP-36; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:14A; Output Voltage:30V; Driver Case Style:HSSOP; No. of Pins:36Pins; Supply Voltage Min:0V; Supply Voltage Max:52.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Stepper Motor Drives DC Motor Drives Motor Controllers
Product Number DRV8432DKD 746-DRV8432DKD 28AH2489
Product Name DRV8432 12A Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) Dual Stepper 50V 12A Motor Driver IC Ic, Pwm Driver, 3-Ph Sync, 12A, Hssop-36; Motor Type Texas Instruments
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
DC Input 0 to 52 volts 52 volts 0 to 52 volts
Peak Current 12 amps
PC-Based Bus PWM
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10964FIDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV8860 Octal Low-Side Driver with Serial Interface - DRV8860PWR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 38 volts
View Details
7 suppliers
DRV8402 Dual Full Bridge PWM Motor Driver - DRV8402DKDR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details
7 suppliers
DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) - DRV8804PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers