Texas Instruments DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation DRV8832QDGQQ1

Description
Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation - DRV8832QDGQQ1 - Texas Instruments
Dallas, TX, United States
DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation
DRV8832QDGQQ1
DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation DRV8832QDGQQ1
Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation 10-MSOP-PowerPAD -40 to 125

Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV8832QDGQQ1 - 869311-DRV8832QDGQQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV8832QDGQQ1
869311-DRV8832QDGQQ1
PMIC - PMIC - Motor Drivers, Controllers - DRV8832QDGQQ1 869311-DRV8832QDGQQ1
Manufacturer: Texas Instruments Win Source Part Number: 869311-DRV8832QDGQQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: DRV8832 Categories: Integrated Circuits (ICs) Case / Package: 10-HVSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869311-DRV8832QDGQQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP
Package: 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DRV8832
Categories: Integrated Circuits (ICs)
Case / Package: 10-HVSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Motor Drivers, Controllers - DRV8832QDGQQ1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
DRV8832QDGQQ1-ND
Motor Drivers, Controllers DRV8832QDGQQ1-ND
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive H-Bridge Motor Driver IC
744-DRV8832QDGQQ1
Automotive H-Bridge Motor Driver IC 744-DRV8832QDGQQ1
Automotive 6.8-V, 1-A H-bridge motor driver with voltage regulation 10-HVSSOP -40 to 125 Product overview: DRV8832QDGQQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832QDGQQ1 can be used for catalog matching and distributor lookup.

Automotive 6.8-V, 1-A H-bridge motor driver with voltage regulation 10-HVSSOP -40 to 125 Product overview: DRV8832QDGQQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8832QDGQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV8832QDGQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8832QDGQQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8832QDGQQ1
IC MTR DRV BIPLR 2.75-6.8V 10SOP

IC MTR DRV BIPLR 2.75-6.8V 10SOP

Supplier's Site
Motor Drivers, Controllers - DRV8832QDGQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV8832QDGQQ1
Motor Drivers, Controllers DRV8832QDGQQ1
Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Bipolar Motor Driver Power MOSFET Parallel 10-HVSSOP

Buy Now
IC MTR DRV BIPLR 2.75-6.8V 10SOP - 815-DRV8832QDGQQ1 - Utmel Electronic Limited
Hong Kong, China
IC MTR DRV BIPLR 2.75-6.8V 10SOP
815-DRV8832QDGQQ1
IC MTR DRV BIPLR 2.75-6.8V 10SOP 815-DRV8832QDGQQ1
IC MTR DRV BIPLR 2.75-6.8V 10SOP

IC MTR DRV BIPLR 2.75-6.8V 10SOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers DC Motor Drives
Product Number DRV8832QDGQQ1 869311-DRV8832QDGQQ1 DRV8832QDGQQ1-ND 744-DRV8832QDGQQ1 DRV8832QDGQQ1 DRV8832QDGQQ1 815-DRV8832QDGQQ1
Product Name DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation PMIC - PMIC - Motor Drivers, Controllers - DRV8832QDGQQ1 Motor Drivers, Controllers Automotive H-Bridge Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers IC MTR DRV BIPLR 2.75-6.8V 10SOP
Configuration PCB Mount PCB Mount; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 3 to 7 volts 3 to 7 volts 7 volts 3 volts
Peak Current 1 amps
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data

Similar Products

DRV8842 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8842PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
9 suppliers
DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
DRV8842 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8842PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
9 suppliers
Motor Drivers, Controllers - DRV10975FFPWP - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details