Texas Instruments DRV10963 5-V, 3-Phase Sensorless BLDC Motor Driver DRV10963DSNR

Description
5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
Request a Quote Datasheet
Description
5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV10963 5-V, 3-Phase Sensorless BLDC Motor Driver - DRV10963DSNR - Texas Instruments
Dallas, TX, United States
DRV10963 5-V, 3-Phase Sensorless BLDC Motor Driver
DRV10963DSNR
DRV10963 5-V, 3-Phase Sensorless BLDC Motor Driver DRV10963DSNR
5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85

5-V, 3-Phase Sensorless BLDC Motor Driver 10-SON -40 to 85

Buy Now Datasheet
Motor Drivers, Controllers - 296-35900-1-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-35900-1-ND
Motor Drivers, Controllers 296-35900-1-ND
Motor Driver Power MOSFET PWM 10-SON (3x3)

Motor Driver Power MOSFET PWM 10-SON (3x3)

Buy Now Datasheet
Motor Drivers, Controllers - 296-35900-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-35900-2-ND
Motor Drivers, Controllers 296-35900-2-ND
Motor Driver Power MOSFET PWM 10-SON (3x3)

Motor Driver Power MOSFET PWM 10-SON (3x3)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - DRV10963DSNR - 144687-DRV10963DSNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - DRV10963DSNR
144687-DRV10963DSNR
PMIC - PMIC - Motor Drivers, Controllers - DRV10963DSNR 144687-DRV10963DSNR
Manufacturer: Texas Instruments Win Source Part Number: 144687-DRV10963DSNR Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 500mA Voltage - Load: 2.1 V to 5.5 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-SON (3x3) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144687-DRV10963DSNR
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 2.1 V to 5.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-SON (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-DRV10963DSNR
Motor Driver IC 744-DRV10963DSNR
5-V nominal, 1.8-A peak sensorless sinusoidal control 3-phase BLDC motor driver 10-SON -40 to 125 Product overview: DRV10963DSNR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10963DSNR can be used for catalog matching and distributor lookup.

5-V nominal, 1.8-A peak sensorless sinusoidal control 3-phase BLDC motor driver 10-SON -40 to 125 Product overview: DRV10963DSNR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10963DSNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - DRV10963DSNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
DRV10963DSNR
PMIC - Motor Drivers, Controllers DRV10963DSNR
IC MOTOR DRIVER 2.1V-5.5V 10SON

IC MOTOR DRIVER 2.1V-5.5V 10SON

Supplier's Site Datasheet
Motor Drivers, Controllers - DRV10963DSNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
DRV10963DSNR
Motor Drivers, Controllers DRV10963DSNR
Motor Driver Power MOSFET PWM 10-SON (3x3)

Motor Driver Power MOSFET PWM 10-SON (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - DRV10963DSNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV10963DSNR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV10963DSNR
IC MOTOR DRIVER 2.1V-5.5V 10SON

IC MOTOR DRIVER 2.1V-5.5V 10SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number DRV10963DSNR 296-35900-1-ND 144687-DRV10963DSNR 744-DRV10963DSNR DRV10963DSNR DRV10963DSNR DRV10963DSNR
Product Name DRV10963 5-V, 3-Phase Sensorless BLDC Motor Driver Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - DRV10963DSNR Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount PCB Mount; 10-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
DC Input 2 to 6 volts 2 to 6 volts 2 to 6 volts 6 volts
Peak Current 0.6800 amps 0.5000 amps
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data

Similar Products

DRV10983 24-V, 3-Phase Sensorless BLDC Motor Controller - DRV10983PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 8 to 28 volts
View Details
8 suppliers
DRV3210-Q1 3Phase Brushless Motor Driver - DRV3210QPHPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 5 to 26 volts
View Details
7 suppliers
DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) - DRV8834RGET - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts
View Details
8 suppliers
DRV8802-Q1 Automotive 1.6A Dual Brushed DC Motor Driver with Inrush Protection (PH/EN Ctrl) - DRV8802QPWPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 8 to 45 volts
View Details
7 suppliers