Three Phase Pre-Driver with Dual Current Shunt Amplifiers 48-HTSSOP -40 to 125
Motor Driver NMOS SPI 48-HTSSOP
Motor Driver NMOS SPI 48-HTSSOP
Motor Driver NMOS SPI 48-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1168576-DRV8303DCAR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
65-V max 3-phase gate driver with current shunt amplifiers & SPI 48-HTSSOP -40 to 125 Product overview: DRV8303DCAR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8303DCAR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 6V-60V 48HTSSOP
IC MOTOR DRIVER 6V-60V 48HTSSOP
Motor Driver NMOS SPI 48-HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8303DCAR | 296-40070-2-ND | 1168576-DRV8303DCAR | 744-DRV8303DCAR | DRV8303DCAR | DRV8303DCAR | DRV8303DCAR |
| Product Name | DRV8303 Three Phase Pre-Driver with Dual Current Shunt Amplifiers | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8303DCAR | HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "48-PowerTFSOP (0.240"", 6.10mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 6 to 60 volts | 6 to 60 volts |