7-bit Integrated Motor and Relay Driver 16-TSSOP -40 to 125
7-Ch Stepper Motor Driver, 20V, 1A, NMOS, TSSOP Product overview: DRV777PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 20V, 1A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 20V, 1A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV777PWR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver NMOS Parallel 16-TSSOP
Unipolar Motor Driver NMOS Parallel 16-TSSOP
Unipolar Motor Driver NMOS Parallel 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 869306-DRV777PWR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Unipolar Motor Driver NMOS Parallel 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV777
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35585-6, 296-35585-2, 296-35585-1, -296-35585-1, -296-35585-1-ND
IC MTR DRV UNIPOLR 5-20V 16TSSOP
Unipolar Motor Driver NMOS Parallel 16-TSSOP
IC MTR DRV UNIPOLR 5-20V 16TSSOP
DRIVER, MOTOR, RELAY, 7BIT, 20V, 16TSSOP; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:5V; Supply Voltage Max:20V; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV777PWR | 744-DRV777PWR | 296-35585-2-ND | 869306-DRV777PWR | DRV777PWR | DRV777PWR | DRV777PWR | 28AH2475 |
| Product Name | DRV777 7-bit Integrated Motor and Relay Driver | Stepper 20V 1A TSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV777PWR | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Driver, Motor, Relay, 7Bit, 20V, 16Tssop; Motor Type Texas Instruments |
| Configuration | PCB Mount | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| DC Input | 5 to 20 volts | 20 volts | 5 to 20 volts | 5 to 20 volts | ||||
| Peak Current | 1 amps | 1 amps | ||||||
| PC-Based Bus | Parallel |