The DRV8834 is a dual H-bridge motor driver capable of operating two DC motors or one bipolar stepper motor, with output current capability of 1.5 A continuous and 2.2 A peak per bridge at 5 V and 25°C. It supports 1/32-step microstepping through built-in indexer logic or external phase/enable control, and operates from a 2.5 V to 10.8 V power supply. The device includes thermal shutdown, overcurrent protection, and a low-power sleep mode. It is packaged in a 24-pin HTSSOP with PowerPAD, measuring 7.80 mm by 4.40 mm, and operates from -40°C to 85°C.
2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) 24-HTSSOP -40 to 85
11-V, 1.5-A, dual H-bridge or stepper motor driver with 1/32 microstep indexer 24-HTSSOP -40 to 85 Product overview: DRV8834PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, Stepper, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Stepper, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8834PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 014640-DRV8834PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 2.5 V to 10.8 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1 to 1/32
Family Name: DRV8834
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 10.8 V
Alternative Parts (Cross-Reference): LB1937T; LB1937T-MPB-E; LB1937T-TLM-E;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Robotics, Medical
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
Bipolar Motor Driver Power MOSFET Logic 24-HTSSOP
IC MOTOR DRIVER BIPOLAR 24HTSSOP
IC MOTOR DRIVER BIPOLAR 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8834PWPR | 744-DRV8834PWPR | 014640-DRV8834PWPR | 296-41246-6-ND | DRV8834PWPR | DRV8834PWPR | DRV8834PWPR |
| Product Name | DRV8834 2.2A Low Voltage Stepper w/ 32-step Indexer or Dual Brushed DC Motor Driver (Indexer or PH/EN Ctrl) | Dual H-Bridge Stepper HTSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV8834PWPR | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 2 to 11 volts | 2 to 11 volts | 2 to 11 volts | ||||
| Peak Current | 2.2 amps | 1.5 amps | |||||
| AC Input | 2 to 11 volts | 2 to 11 volts |