Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers DRV8462DDWR

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - Stepper: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (4) Interface: SPI, Step/Direction Technology: Power MOSFET Step Resolution: 1 ~ 1/256
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - Stepper: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (4) Interface: SPI, Step/Direction Technology: Power MOSFET Step Resolution: 1 ~ 1/256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Motor Type - Stepper: Bipolar Function: Driver - Fully Integrated, Control and Power Stage Output Configuration: Half Bridge (4) Interface: SPI, Step/Direction Technology: Power MOSFET Step Resolution: 1 ~ 1/256

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Motor Type - Stepper: Bipolar
Function: Driver - Fully Integrated, Control and Power Stage
Output Configuration: Half Bridge (4)
Interface: SPI, Step/Direction
Technology: Power MOSFET
Step Resolution: 1 ~ 1/256

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8462DDWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8462DDWRDKR-ND
Motor Drivers, Controllers 296-DRV8462DDWRDKR-ND
65-V, 10-A, DUAL H-BRIDGE STEPPE

65-V, 10-A, DUAL H-BRIDGE STEPPE

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8462DDWRCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8462DDWRCT-ND
Motor Drivers, Controllers 296-DRV8462DDWRCT-ND
65-V, 10-A, DUAL H-BRIDGE STEPPE

65-V, 10-A, DUAL H-BRIDGE STEPPE

Buy Now Datasheet
Motor Drivers, Controllers - 296-DRV8462DDWRTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
296-DRV8462DDWRTR-ND
Motor Drivers, Controllers 296-DRV8462DDWRTR-ND
65-V, 10-A, DUAL H-BRIDGE STEPPE

65-V, 10-A, DUAL H-BRIDGE STEPPE

Buy Now Datasheet
Dual H-Bridge Motor Driver IC - 744-DRV8462DDWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual H-Bridge Motor Driver IC
744-DRV8462DDWR
Dual H-Bridge Motor Driver IC 744-DRV8462DDWR
65-V, 10-A, DUAL H-BRIDGE STEPPE Product overview: DRV8462DDWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8462DDWR can be used for catalog matching and distributor lookup.

65-V, 10-A, DUAL H-BRIDGE STEPPE Product overview: DRV8462DDWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8462DDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
DRV8462DDWR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers DRV8462DDWR
65-V, 10-A, DUAL H-BRIDGE STEPPE

65-V, 10-A, DUAL H-BRIDGE STEPPE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers
Product Number 296-DRV8462DDWRDKR-ND 744-DRV8462DDWR DRV8462DDWR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Motor Drivers, Controllers Dual H-Bridge Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Configuration PCB Mount; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Communication SPI, Step/Direction
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
AC Input 3 to 6 volts
Unlock Full Specs
to access all available technical data