3 Phase Motor Driver-IC for Automotive Safety Applications 64-HTQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 869296-DRV3201QPAPRQ
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: - Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV3201
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40035-6, DRV3201QPAPRQ1-ND, -296-40035-1-ND, 296-40035-1, 296-40035-2
Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
Automotive 12-V battery 3-phase gate driver with current shunt amplifiers & enhanced protection 64-HTQFP -40 to 125 Product overview: DRV3201QPAPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV3201QPAPRQ1 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 4.75V-30V 64HTQFP
IC MOTOR DRVR 4.75V-30V 64HTQFP
Motor Driver Power MOSFET SPI 64-HTQFP (10x10)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV3201QPAPRQ1 | 869296-DRV3201QPAPRQ1 | 296-40035-2-ND | 744-DRV3201QPAPRQ1 | DRV3201QPAPRQ1 | DRV3201QPAPRQ1 | DRV3201QPAPRQ1 |
| Product Name | DRV3201-Q1 3 Phase Motor Driver-IC for Automotive Safety Applications | PMIC - PMIC - Motor Drivers, Controllers - DRV3201QPAPRQ1 | Motor Drivers, Controllers | Automotive Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; 64-PowerTQFP | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| DC Input | 5 to 38 volts | 5 to 30 volts | 30 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |