2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1034156-DRV8801RTYR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2.8A
Voltage - Load: 8 V to 38 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-QFN (3x4)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
36-V, 2.8-A h-bridge motor driver with current feedback 16-QFN -40 to 85 Product overview: DRV8801RTYR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, QFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, QFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8801RTYR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
MOTOR DRIVER, DC BRUSHED, 2.8A, QFN-16; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:2.8A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:8V; Supply Voltage Max:36V; RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 8-38V 16QFN
IC MTR DRVR BIPOLAR 8-38V 16QFN
Bipolar Motor Driver DMOS Parallel 16-QFN (4x4)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8801RTYR | 1034156-DRV8801RTYR | 744-DRV8801RTYR | 296-23638-1-ND | 28AH2496 | DRV8801RTYR | DRV8801RTYR | DRV8801RTYR |
| Product Name | DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) | PMIC - PMIC - Motor Drivers, Controllers - DRV8801RTYR | H-Bridge QFN Motor Driver IC | Motor Drivers, Controllers | Motor Driver, Dc Brushed, 2.8A, Qfn-16; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Product | Pulse Width Modulation Drive | |||||||
| Configuration | PCB Mount | PCB Mount; 16-WQFN Exposed Pad | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 8 to 36 volts | 8 to 38 volts | 36 volts | 8 to 38 volts | 8 to 36 volts | |||
| Peak Current | 2.8 amps | 2.8 amps |