2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver with Open-Load Detection (Serial Ctrl) 16-HTSSOP -40 to 85
40-V, 3-A, quad low-side motor driver with serial control & open load detection 16-HTSSOP -40 to 85 Product overview: DRV8806PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8806PWPR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Win Source Part Number: 1253327-DRV8806PWPR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Low Side (4)
Voltage - Load: 8.2V ~ 40V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 8.2V ~ 40V
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -DRV8806PWPRR,-296-3
Base Product Number: DRV8806
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
IC MOTOR DRIVER UNIPLR 16HTSSOP
IC MOTOR DRIVER UNIPLR 16HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8806PWPR | 744-DRV8806PWPR | 296-34887-1-ND | 1253327-DRV8806PWPR | DRV8806PWPR | DRV8806PWPR | DRV8806PWPR |
| Product Name | DRV8806 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver with Open-Load Detection (Serial Ctrl) | Quad HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 40 volts | 40 volts | 8 to 40 volts | 8 to 40 volts | |||
| Peak Current | 2 amps | 2 amps | |||||
| PC-Based Bus | SPI |