Texas Instruments DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface DAC37J84IAAVR

Description
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet
Description
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAVR - Texas Instruments
Dallas, TX, United States
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface
DAC37J84IAAVR
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface DAC37J84IAAVR
Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85

Buy Now Datasheet
16-bit Quad Digital-to-Analog Converter IC - 701-DAC37J84IAAVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Quad Digital-to-Analog Converter IC
701-DAC37J84IAAVR
16-bit Quad Digital-to-Analog Converter IC 701-DAC37J84IAAVR
Quad-Channel, 16-Bit, 1.6-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC37J84IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC37J84IAAVR can be used for catalog matching and distributor lookup.

Quad-Channel, 16-Bit, 1.6-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC37J84IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC37J84IAAVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1351481-DAC37J84IAAVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1351481-DAC37J84IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1351481-DAC37J84IAAVR
Win Source Part Number: 1351481-DAC37J84IAAV R Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 1,000 Output Type: Current - Unbuffered Architecture: Current Source Number of Bits: 16 Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Analog: 3.15V ~ 3.45V Voltage - Supply, Digital: 0.85V ~ 0.95V Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±6, ±4 Mounting Type: Surface Mount Package / Case: 144-FBGA, FCBGA Supplier Device Package: 144-FCBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DAC37J84

Win Source Part Number: 1351481-DAC37J84IAAVR
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 1,000
Output Type: Current - Unbuffered
Architecture: Current Source
Number of Bits: 16
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Analog: 3.15V ~ 3.45V
Voltage - Supply, Digital: 0.85V ~ 0.95V
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±6, ±4
Mounting Type: Surface Mount
Package / Case: 144-FBGA, FCBGA
Supplier Device Package: 144-FCBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC37J84

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC37J84IAAVR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC37J84IAAVR-ND
Digital to Analog Converters (DAC) DAC37J84IAAVR-ND
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC37J84IAAVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC37J84IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC37J84IAAVR
IC DAC 16BIT A-OUT 144FCBGA

IC DAC 16BIT A-OUT 144FCBGA

Supplier's Site
Digital to Analog Converters (DAC) - DAC37J84IAAVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC37J84IAAVR
Digital to Analog Converters (DAC) DAC37J84IAAVR
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC37J84IAAVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC37J84IAAVR
Data Acquisition - Digital to Analog Converters (DAC) DAC37J84IAAVR
IC DAC 16BIT A-OUT 144FCBGA

IC DAC 16BIT A-OUT 144FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC37J84IAAVR 701-DAC37J84IAAVR 1351481-DAC37J84IAAVR DAC37J84IAAVR-ND DAC37J84IAAVR DAC37J84IAAVR DAC37J84IAAVR
Product Name DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface 16-bit Quad Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type JESD204B JESD204B JESD204B JESD204B
Package Type FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
Dissipation 1277 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQX/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface - AMC1304M05DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702QPA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers