Texas Instruments DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications DAC1282IPW

Description
Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPW - Texas Instruments
Dallas, TX, United States
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications
DAC1282IPW
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications DAC1282IPW
Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85

Low Distortion Digital-to-Analog Converter for Seismic Applications 24-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
975371-DAC1282IPW
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 975371-DAC1282IPW
Win Source Part Number: 975371-DAC1282IPW Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC Package: Tube Standard Package: 60 Mounting: SMD (SMT) Data Interface: SPI Number of Channels: 1 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital, Dual ± Voltage - Supply: ±2.5V, 5V, 1.8V ~ 3.3V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -50°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52881,DAC1282IPW -ND Base Product Number: DAC1282

Win Source Part Number: 975371-DAC1282IPW
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Data Interface: SPI
Number of Channels: 1
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital, Dual ±
Voltage - Supply: ±2.5V, 5V, 1.8V ~ 3.3V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -50°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52881,DAC1282IPW-ND
Base Product Number: DAC1282

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DAC1282IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DAC1282IPW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC1282IPW
IC DAC SEISMIC MON 24BIT 24TSSOP

IC DAC SEISMIC MON 24BIT 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DAC1282IPW 975371-DAC1282IPW DAC1282IPW
Product Name DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; SPI SPI; SPI
Package Type TSSOP SSOP SSOP
Screening Level Catalog
INL 16 LSB
Dissipation 38 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers