4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 0.01us Settling Time, PQCC88
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)
16-Bit 1.25GS/s Quad DAC, LVDS/Parallel, QFN Product overview: DAC3484IRKD25 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IRKD25 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)
IC DAC 16BIT A-OUT 88WQFN
IC DAC 16BIT A-OUT 88WQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3484IRKD25 | DAC3484IRKD25 | DAC3484IRKD25-ND | 701-DAC3484IRKD25 | DAC3484IRKD25 | DAC3484IRKD25 | DAC3484IRKD25 |
| Product Name | DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter | Digital to Analog Converters (DAC) | 16-bit Quad QFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Serial | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | ||
| Package Type | NFBGA,WQFN-MR | SLGA88 | 88-WQFN Exposed Pad | QFN | 88-WQFN Exposed Pad | 88-WQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 1200 milliwatts | 1320 milliwatts |