Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCN DAC0802LCN

Description
Manufacturer: Texas Instruments Win Source Part Number: 083182-DAC0802LCN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 135μs Number of D/A Converters: 1 Differential Output: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083182-DAC0802LCN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 135μs Number of D/A Converters: 1 Differential Output: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCN
083182-DAC0802LCN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCN 083182-DAC0802LCN
Manufacturer: Texas Instruments Win Source Part Number: 083182-DAC0802LCN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 135μs Number of D/A Converters: 1 Differential Output: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Analog Supply Voltage: ±4.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083182-DAC0802LCN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 135μs
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±4.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8 BITS DIP Digital-to-Analog Converter IC - 701-DAC0802LCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8 BITS DIP Digital-to-Analog Converter IC
701-DAC0802LCN
8-bit 8 BITS DIP Digital-to-Analog Converter IC 701-DAC0802LCN
PARALLEL, 8 BITS INPUT LOADING, 0.1us SETTLING TIME, 8-BIT DAC, PDIP16, PLASTIC, DIP-16 Product overview: DAC0802LCN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS, DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8 BITS, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0802LCN can be used for catalog matching and distributor lookup.

PARALLEL, 8 BITS INPUT LOADING, 0.1us SETTLING TIME, 8-BIT DAC, PDIP16, PLASTIC, DIP-16 Product overview: DAC0802LCN from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 BITS, DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8 BITS, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0802LCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 083182-DAC0802LCN 701-DAC0802LCN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0802LCN 8-bit 8 BITS DIP Digital-to-Analog Converter IC
Interface Type Parallel; Parallel Parallel
Package Type DIP; PDIP; 16-PDIP PDIP
Packing Method Tube; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5318ARU - 909419-AD5318ARU - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Digital to Analogue Converters - 1922786 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details