Dual 14-bit 500 MSPS Digital to Analog Converter 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 811692-DAC3174IRGCR
Packaging: Reel
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Number of Bits: 14
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 1.71V ~ 1.89V, 3.15V ~ 3.45V
Voltage - Supply, Digital: 1.71V ~ 1.89V
Settling Time: 11ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±2, ±1
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: DAC3174
2-Ch 14-Bit 500MSPS DAC, VQFN, DDR/LVDS/Parallel Product overview: DAC3174IRGCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3174IRGCR can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 64-VQFN (9x9)
IC DAC 14BIT LVDS 64VQFN
IC DAC 14BIT A-OUT 64VQFN
IC DAC 14BIT A-OUT 64VQFN
14 Bit Digital to Analog Converter 2 64-VQFN (9x9)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3174IRGCR | 811692-DAC3174IRGCR | 701-DAC3174IRGCR | DAC3174IRGCR-ND | 815-DAC3174IRGCR | DAC3174IRGCR | DAC3174IRGCR | DAC3174IRGCR |
| Product Name | DAC3174 Dual 14-bit 500 MSPS Digital to Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3174IRGCR | VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | IC DAC 14BIT LVDS 64VQFN | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | DDR, LVDS, Parallel | Parallel | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| Dissipation | 464 milliwatts | 530 milliwatts | 530 milliwatts |