The DAC161S055 is a precision 16-bit, buffered voltage-output DAC with a 16-lead WQFN package measuring 4.3 mm by 4.3 mm. It operates from a 2.7V to 5.25V analog supply and supports an I/O supply as low as 1.7V. The device features a rail-to-rail output with a typical settling time of 5 µs, INL of ±3 LSB maximum, and output noise of 120 nV/√Hz. It supports a 4-wire SPI interface up to 20 MHz and operates over a temperature range of −40°C to +105°C. Power consumption is 5.5 mW maximum at 5.25V. The DAC161S055CISQ/NOPB variant uses a WQFN package with lead-free finish and is rated for the same operating temperature range as other variants in the series.
Precision 16-Bit, Buffered Voltage-Output DAC 16-WQFN -40 to 105
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1032405-DAC161S055CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, +1.1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-WQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 1.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DAC161S055 PRECISION 16-BIT, BUF Product overview: DAC161S055CISQ/NOPB from National Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC161S055CISQ/N
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)
IC DAC 16BIT V-OUT 16WQFN
IC DAC 16BIT V-OUT 16WQFN
| Texas Instruments | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC161S055CISQ/NOPB | DAC161S055CISQ/NOPBCT-ND | DAC161S055CISQ/NOPBTR-ND | 1032405-DAC161S055CISQ/NOPB | 701-DAC161S055CISQ/NOPB | DAC161S055CISQ/NOPB | DAC161S055CISQ/NOPB | DAC161S055CISQ/NOPB |
| Product Name | DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC161S055CISQ/NOPB | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | Bulk | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 3 LSB | 1 LSB |