Texas Instruments DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter DAC1220E/2K5G4

Description
20-Bit Delta-Sigma Low Power Digital-To-Analog Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
20-Bit Delta-Sigma Low Power Digital-To-Analog Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5G4 - Texas Instruments
Dallas, TX, United States
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter
DAC1220E/2K5G4
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter DAC1220E/2K5G4
20-Bit Delta-Sigma Low Power Digital-To-Analog Converter 16-SSOP -40 to 85

20-Bit Delta-Sigma Low Power Digital-To-Analog Converter 16-SSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1220E/2K5G4 - 144678-DAC1220E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1220E/2K5G4
144678-DAC1220E/2K5G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1220E/2K5G4 144678-DAC1220E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 144678-DAC1220E/2K5G 4 Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 20 Data Interface: SPI Reference Type: External Settling Time: 2ms Number of D/A Converters: 1 Differential Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144678-DAC1220E/2K5G4
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 20
Data Interface: SPI
Reference Type: External
Settling Time: 2ms
Number of D/A Converters: 1
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC1220E/2K5G4
Digital-to-Analog Converter IC 701-DAC1220E/2K5G4
20-Bit Mono DAC, 500S/s, SPI, 1LSB INL, 16SSOP, Gold Product overview: DAC1220E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1220E/2K5G4 can be used for catalog matching and distributor lookup.

20-Bit Mono DAC, 500S/s, SPI, 1LSB INL, 16SSOP, Gold Product overview: DAC1220E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1220E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC1220E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC1220E/2K5G4-ND
Digital to Analog Converters (DAC) DAC1220E/2K5G4-ND
20 Bit Digital to Analog Converter 1 16-SSOP

20 Bit Digital to Analog Converter 1 16-SSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC1220E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC1220E/2K5G4
Digital to Analog Converters (DAC) DAC1220E/2K5G4
20 Bit Digital to Analog Converter 1 16-SSOP

20 Bit Digital to Analog Converter 1 16-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC1220E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC1220E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC1220E/2K5G4
IC DAC 20BIT V-OUT 16SSOP

IC DAC 20BIT V-OUT 16SSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC1220E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC1220E/2K5G4
Data Acquisition - Digital to Analog Converters (DAC) DAC1220E/2K5G4
IC DAC 20BIT V-OUT 16SSOP

IC DAC 20BIT V-OUT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC1220E/2K5G4 144678-DAC1220E/2K5G4 701-DAC1220E/2K5G4 DAC1220E/2K5G4-ND DAC1220E/2K5G4 DAC1220E/2K5G4 DAC1220E/2K5G4
Product Name DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1220E/2K5G4 Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SSOP SOP; SSOP; 16-SSOP SSOP SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 20 bits 20 bits 20 bits 20 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 296-DAC11001BPFBTTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type TQFP; 48-TQFP
Packing Method Tape Reel
View Details
4 suppliers
DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAR - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers