Texas Instruments AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7891SRHHR

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHR - Texas Instruments
Dallas, TX, United States
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7891SRHHR
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7891SRHHR
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
768-AMC7891SRHHR
VQFN Analog-to-Digital Converter IC 768-AMC7891SRHHR
10-Bit 8-Ch Analog ADC/DAC IC, 500kS/s, SPI, VQFN Product overview: AMC7891SRHHR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7891SRHHR can be used for catalog matching and distributor lookup.

10-Bit 8-Ch Analog ADC/DAC IC, 500kS/s, SPI, VQFN Product overview: AMC7891SRHHR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7891SRHHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1339877-AMC7891SRHHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1339877-AMC7891SRHHR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1339877-AMC7891SRHHR
Win Source Part Number: 1339877-AMC7891SRHHR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Analog Monitor/Control Circuit Package: Tape & Reel Standard Package: 2,500 Sampling Rate (Per Second): 500k Data Interface: SPI Number of Channels: 8 Resolution (Bits): 10 b Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.5V Mounting Type: Surface Mount Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AMC7891

Win Source Part Number: 1339877-AMC7891SRHHR
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Type: Analog Monitor/Control Circuit
Package: Tape & Reel
Standard Package: 2,500
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of Channels: 8
Resolution (Bits): 10 b
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AMC7891

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7891SRHHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7891SRHHR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7891SRHHR
IC ANLG MON/CTL 10B 500K 36VQFN

IC ANLG MON/CTL 10B 500K 36VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7891SRHHR 768-AMC7891SRHHR 1339877-AMC7891SRHHR AMC7891SRHHR
Product Name AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type VQFN VQFN
Resolution 10 bits 10 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
8-bit MSOP Analog-to-Digital Converter IC - 700-ADC081C021CIMMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 8
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1366658-AMC1106M05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSPAPR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers