12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1032397-DAC124S085CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 8.5μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2.4, +0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 4 10-VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
12B 4ch DAC w/R-to-R O/P,DAC124S085CIMM
12B 4ch DAC w/R-to-R O/P,DAC124S085CIMM
12B 4ch DAC w/R-to-R O/P,DAC124S085CIMM
12-Bit 4-Ch DAC, SPI Interface, VSSOP, Voltage Output Product overview: DAC124S085CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CIMM/N
IC DAC 12BIT V-OUT 10VSSOP
IC DAC 12BIT V-OUT 10VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC124S085CIMM/NOPB | 1032397-DAC124S085CIMM/NOPB | DAC124S085CIMM/NOPBDKR-ND | DAC124S085CIMM/NOPBTR-ND | DAC124S085CIMM/NOPBCT-ND | 6512026 | 6512026P | 701-DAC124S085CIMM/NOPB | DAC124S085CIMM/NOPB | DAC124S085CIMM/NOPB | DAC124S085CIMM/NOPB |
| Product Name | DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CIMM/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | Serial; SPI; Microwire; Serial (spi/qspi/microwire) | SPI | SPI; SPI, DSP | |||
| Package Type | VSSOP,WSON | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Msop | MSOP | VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 2.4 LSB |