Manufacturer: Texas Instruments
Win Source Part Number: 768500-AMC7834IRTQT
Packaging: Reel package
Type: Power Amplifier
Operating Temperature Range: -40°C ~ 125°C
Package: 56-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Family Name: AMC7834
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): AMC7834IRTQR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC POWER AMPLIFIER 12BIT 56QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768500-AMC7834IRTQT | AMC7834IRTQT |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7834IRTQT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI |