The DAC3482 is a dual-channel, 16-bit, 1.25GSPS digital-to-analog converter designed for high-performance communication systems. It is available in an 88-pin 9 mm × 9 mm WQFN-MR package with an exposed thermal pad and operates over the industrial temperature range of -40°C to 85°C. The device features integrated interpolation filters, a complex mixer with 32-bit NCO, digital IQ correction, and a low-jitter clock multiplier. It supports flexible LVDS input interfaces with word- or byte-wide data transmission, an 8-sample input FIFO, and parity checking. The output current is scalable from 10 mA to 30 mA, and multiple devices can be synchronized for multi-channel applications.
2-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85
16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 121318-DAC3482IRKDR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 88-WQFN-MR (9x9)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.32 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
16-Bit Dual 1.25GSPS DAC, LVDS/Parallel Interface, QFN Product overview: DAC3482IRKDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3482IRKDR can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 88WQFN
16 Bit Digital to Analog Converter 2 88-WQFN-MR (9x9)
IC DAC 16BIT A-OUT 88WQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3482IRKDR | DAC3482IRKDR-ND | 121318-DAC3482IRKDR | 701-DAC3482IRKDR | DAC3482IRKDR | DAC3482IRKDR | DAC3482IRKDR |
| Product Name | DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3482IRKDR | 16-bit Dual QFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; LVDS - Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | ||
| Package Type | NFBGA,WQFN-MR | 88-WQFN Exposed Pad | 88-WQFN-MR (9x9) | QFN | 88-WQFN Exposed Pad | 88-WQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 800 milliwatts | 980 milliwatts |