10-Bit Micro Power, RRO Digital-to-Analog Converter 8-VSSOP -40 to 105
10-Bit Micro Power, RRO Digital-to-Analog Converter 8-VSSOP -40 to 105 Product overview: DAC101S101CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101CIMM/N
10 Bit Digital to Analog Converter 1 8-VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 131683-DAC101S101CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 7.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.6, +0.15/-0.05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
10 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 10BIT V-OUT 8VSSOP
IC DAC 10BIT V-OUT 8VSSOP
IC DAC 10BIT V-OUT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101S101CIMM/NOPB | 701-DAC101S101CIMM/NOPB | DAC101S101CIMM/NOPBCT-ND | DAC101S101CIMM/NOPBTR-ND | DAC101S101CIMM/NOPBDKR-ND | 131683-DAC101S101CIMM/NOPB | DAC101S101CIMM/NOPB | 815-DAC101S101CIMM/NOPB | DAC101S101CIMM/NOPB | DAC101S101CIMM/NOPB |
| Product Name | DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMM/NOPB | Digital to Analog Converters (DAC) | IC DAC 10BIT V-OUT 8VSSOP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | SOT,VSSOP | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 1.25 bits | |||
| INL | 2.8 LSB | 0.6000 LSB |