24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power 48-TQFP
24-Bit Delta Sigma ADC, 8ch, 1kS/s, SPI, TQFP, Gold Product overview: ADS1218Y/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1218Y/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141619-ADS1218Y/250
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 48-TQFP
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1218
Categories: Integrated Circuits (ICs)
Sampling Rate: 780
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): CS5528-AP; CS5528-ASZ; CS5528-ASR;
Introduction Date: May 19, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1218Y/250G4 | 700-ADS1218Y/250G4 | 1141619-ADS1218Y/250G4 |
| Product Name | ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1218Y/250G4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | TQFP | TQFP | |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| INL | 252 LSB |