8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 6-SOT -40 to 105
8Bit DAC w/R-to-R Output,DAC081S101CIM
8Bit DAC w/R-to-R Output,DAC081S101CIM
8Bit DAC w/R-to-R Output,DAC081S101CIM
8 Bit Digital to Analog Converter 1 SOT-23-THIN
8 Bit Digital to Analog Converter 1 SOT-23-THIN
8 Bit Digital to Analog Converter 1 SOT-23-THIN
8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 6-SOT-23-THIN -40 to 105 Product overview: DAC081S101CIMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC081S101CIMK/N
Manufacturer: Texas Instruments
Win Source Part Number: 144881-DAC081S101CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +0.16/-0.12, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
8 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 8BIT V-OUT TSOT23-6
IC DAC 8BIT V-OUT TSOT23-6
SOT-23-6 Digital To Analog Converters (DACs) ROHS
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC081S101CIMK/NOPB | 6511988 | 6511988P | DAC081S101CIMK/NOPBCT-ND | DAC081S101CIMK/NOPBDKR-ND | DAC081S101CIMK/NOPBTR-ND | 701-DAC081S101CIMK/NOPB | 144881-DAC081S101CIMK/NOPB | DAC081S101CIMK/NOPB | DAC081S101CIMK/NOPB | DAC081S101CIMK/NOPB | DAC081S101CIMK/NOPB |
| Product Name | DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit SOT-23 Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081S101CIMK/NOPB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Interface Type | Serial; SPI | Serial; SPI; Microwire; Serial (spi/qspi/microwire) | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||||
| Package Type | SOT,VSSOP | Tsot | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |||
| Screening Level | Catalog | |||||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||||
| INL | 0.7500 LSB | -1.33 LSB | 1.33 LSB |