Texas Instruments AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204BDWR

Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWR - Texas Instruments
Dallas, TX, United States
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator
AMC1204BDWR
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204BDWR
1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
16-bit SOIC Analog-to-Digital Converter IC
768-AMC1204BDWR
16-bit SOIC Analog-to-Digital Converter IC 768-AMC1204BDWR
16-bit 78ksps Delta-Sigma ADC, 1-Ch, Serial, SOIC Product overview: AMC1204BDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1204BDWR can be used for catalog matching and distributor lookup.

16-bit 78ksps Delta-Sigma ADC, 1-Ch, Serial, SOIC Product overview: AMC1204BDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1204BDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDWR - 1144258-AMC1204BDWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDWR
1144258-AMC1204BDWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDWR 1144258-AMC1204BDWR
Manufacturer: Texas Instruments Win Source Part Number: 1144258-AMC1204BDWR Packaging: Reel - TR Type: Modulator Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Interface: SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Family Name: AMC1204 Categories: Integrated Circuits (ICs) Sampling Rate: 78k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC2452IDDB; LTC2452ITS8#PBF; LTC2452ITS8#TRMPBF; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1144258-AMC1204BDWR
Packaging: Reel - TR
Type: Modulator
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Data Interface: SPI
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: AMC1204
Categories: Integrated Circuits (ICs)
Sampling Rate: 78k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC2452IDDB; LTC2452ITS8#PBF; LTC2452ITS8#TRMPBF;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1204BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1204BDWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1204BDWR
IC MODULATOR 16BIT 78K 16SOIC

IC MODULATOR 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1204BDWR 768-AMC1204BDWR 1144258-AMC1204BDWR AMC1204BDWR
Product Name AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-bit SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial SPI; SPI
Package Type SOIC SOIC SOIC SOIC
Screening Level Catalog
Resolution 16 bits 16 bits
INL 9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC0832BIWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers