8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166353-DAC084S085CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 4.5μs
Number of D/A Converters: 4
INL/DNL (LSB): ±0.14, +0.04 (Maximum)
Family Name: DAC084S085
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): MAX5115EEP+T; AD5304BRM-REEL7; AD5307ARU;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 4 10-VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
8 Bit Digital to Analog Converter 4 10-VSSOP
8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105 Product overview: DAC084S085CIMMX/NOPB
8 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 8BIT V-OUT 10VSSOP
IC DAC 8BIT V-OUT 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC084S085CIMMX/NOPB | 1166353-DAC084S085CIMMX/NOPB | 296-38082-2-ND | 296-38082-6-ND | 296-38082-1-ND | 701-DAC084S085CIMMX/NOPB | DAC084S085CIMMX/NOPB | DAC084S085CIMMX/NOPB | DAC084S085CIMMX/NOPB |
| Product Name | DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CIMMX/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1400 LSB |