Texas Instruments AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812SRGCR

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SRGCR - Texas Instruments
Dallas, TX, United States
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7812SRGCR
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812SRGCR
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SRGCR
1144280-AMC7812SRGCR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SRGCR 1144280-AMC7812SRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1144280-AMC7812SRGCR Packaging: Reel - TR Type: Analog Monitor/Control Circuit Operating Temperature Range: -40°C ~ 105°C Package: 64-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C, Serial, SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Family Name: AMC7812 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): AMC7812SRGCT; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144280-AMC7812SRGCR
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Operating Temperature Range: -40°C ~ 105°C
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C, Serial, SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Family Name: AMC7812
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AMC7812SRGCT;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
768-AMC7812SRGCR
VQFN Analog-to-Digital Converter IC 768-AMC7812SRGCR
12-Bit Analog Monitoring and Control Solution With Multichannel ADC, DACs, and Temperature Sensors 64-VQFN -40 to 105 Product overview: AMC7812SRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7812SRGCR can be used for catalog matching and distributor lookup.

12-Bit Analog Monitoring and Control Solution With Multichannel ADC, DACs, and Temperature Sensors 64-VQFN -40 to 105 Product overview: AMC7812SRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7812SRGCR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7812SRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7812SRGCR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7812SRGCR
IC ANLG MON/CTL 12B 500K 64VQFN

IC ANLG MON/CTL 12B 500K 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7812SRGCR 1144280-AMC7812SRGCR 768-AMC7812SRGCR AMC7812SRGCR
Product Name AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SRGCR VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type HTQFP,VQFN VQFN
Resolution 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data