4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 88-WQFN-MR -40 to 85
Quad 16-Bit 1.25GSPS DAC, LVDS/Parallel Interface, QFN Product overview: DAC3484IRKDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IRKDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1032417-DAC3484IRKDR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 88-WQFN-MR (9x9)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.32 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)
D/A Converter, 1 Func, Serial Input Loading, 0.01us Settling Time, PQCC88
IC DAC 16BIT A-OUT 88WQFN
16 Bit Digital to Analog Converter 4 88-WQFN-MR (9x9)
IC DAC 16BIT A-OUT 88WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3484IRKDR | 701-DAC3484IRKDR | 1032417-DAC3484IRKDR | DAC3484IRKDR-ND | DAC3484IRKDR | DAC3484IRKDR | DAC3484IRKDR | DAC3484IRKDR |
| Product Name | DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter | 16-bit Quad QFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IRKDR | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | Parallel | Serial | Parallel; LVDS - Parallel | ||
| Package Type | NFBGA,WQFN-MR | QFN | 88-WQFN-MR (9x9) | 88-WQFN Exposed Pad | WQFN-MR88 | 88-WQFN Exposed Pad | 88-WQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| Dissipation | 1200 milliwatts | 1320 milliwatts |