The DAC082S085CIMMX/NOPB
8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 134993-DAC082S085CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 4.5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.14, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
8-Bit Dual DAC, SPI, 2.7-5.5V, Voltage Output, MSOP Product overview: DAC082S085CIMMX/NOPB
8 Bit Digital to Analog Converter 2 10-VSSOP
8 Bit Digital to Analog Converter 2 10-VSSOP
8 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 8BIT V-OUT 10VSSOP
8 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 8BIT V-OUT 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC082S085CIMMX/NOPB | 134993-DAC082S085CIMMX/NOPB | 701-DAC082S085CIMMX/NOPB | 296-DAC082S085CIMMX/NOPBCT-ND | 296-DAC082S085CIMMX/NOPBTR-ND | 296-DAC082S085CIMMX/NOPBDKR-ND | DAC082S085CIMMX/NOPB | DAC082S085CIMMX/NOPB | DAC082S085CIMMX/NOPB |
| Product Name | DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CIMMX/NOPB | 8-bit Dual 5.5V MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | SOP; SSOP; 10-VSSOP | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1400 LSB |