Manufacturer: Texas Instruments
Win Source Part Number: 141640-DAC101S101CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 7.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.6, +0.15/-0.05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
SERIAL INPUT LOADING, 5us SETTLING TIME, 10-BIT DAC, PDSO8, MSOP-8 Product overview: DAC101S101CIMMX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101CIMMX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 141640-DAC101S101CIMMX | 701-DAC101S101CIMMX |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMMX | MSOP Digital-to-Analog Converter IC |
| Interface Type | SPI; SPI, DSP | SPI, Serial, 3-WIRE |
| Package Type | SOP; SSOP; 8-VSSOP | MSOP |
| Packing Method | Tape Reel; Reel - TR |