12-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO6
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO6
12 Bit Digital to Analog Converter 1 SOT-23-THIN
12-Bit DAC, Serial SPI, RRO, 10us Settling, 2.7-5.5V, TSOT Product overview: DAC121S101CIMK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121S101CIMK can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 12BIT V-OUT TSOT23-6
IC DAC 12BIT V-OUT TSOT23-6
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121S101CIMK | DAC121S101CIMK | DAC121S101CIMKTR-ND | 701-DAC121S101CIMK | DAC121S101CIMK | DAC121S101CIMK | DAC121S101CIMK |
| Product Name | DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter | Digital to Analog Converters (DAC) | 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | SOT,VSSOP | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 8 LSB |