Texas Instruments DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC DAC161S055CISQX/NOPB

Description
Precision 16-Bit, Buffered Voltage-Output DAC 16-WQFN -40 to 105
Request a Quote Datasheet
Description
Precision 16-Bit, Buffered Voltage-Output DAC 16-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQX/NOPB - Texas Instruments
Dallas, TX, United States
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC
DAC161S055CISQX/NOPB
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC DAC161S055CISQX/NOPB
Precision 16-Bit, Buffered Voltage-Output DAC 16-WQFN -40 to 105

Precision 16-Bit, Buffered Voltage-Output DAC 16-WQFN -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC161S055CISQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC161S055CISQX/NOPB-ND
Digital to Analog Converters (DAC) DAC161S055CISQX/NOPB-ND
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)

16 Bit Digital to Analog Converter 1 16-WQFN (4x4)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC161S055CISQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC161S055CISQX/NOPB
Digital to Analog Converters (DAC) DAC161S055CISQX/NOPB
16 Bit Digital to Analog Converter 1 16-WQFN (4x4)

16 Bit Digital to Analog Converter 1 16-WQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC161S055CISQX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC161S055CISQX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC161S055CISQX/NOPB
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC161S055CISQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC161S055CISQX/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC161S055CISQX/NOPB
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC161S055CISQX/NOPB DAC161S055CISQX/NOPB-ND DAC161S055CISQX/NOPB DAC161S055CISQX/NOPB DAC161S055CISQX/NOPB
Product Name DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type WQFN 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 3 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQ/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
DAC3152 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3152IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers