Synchronous 4-Bit Binary Counter 16-SOIC -40 to 85
Win Source Part Number: 1015110-CY74FCT163CT
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74FCT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT163CTSOCG4,CY
Base Product Number: 74FCT163
CY74FCT163T Synchronous 4-Bit Binary Counter
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CY74FCT163CTSOC | 1015110-CY74FCT163CTSOC | CY74FCT163CTSOC | 296-33200-5-ND | CY74FCT163CTSOC | CY74FCT163CTSOC |
| Product Name | CY74FCT163T Synchronous 4-Bit Binary Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | SOIC,SSOP | SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) |
| Logic Family | FCT | FCT | ||||
| Number of Stages (Bits) | 4 bits |