Texas Instruments CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter CD40102BE

Description
CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter - CD40102BE - Texas Instruments
Dallas, TX, United States
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter
CD40102BE
CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter CD40102BE
CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter 16-PDIP -55 to 125

CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-14079-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14079-5-ND
Counters, Dividers 296-14079-5-ND
Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-PDIP

Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
 - CD40102BE - Rochester Electronics
Newburyport, MA, United States
Decade Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDIP16

Decade Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD40102BE - 012809-CD40102BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD40102BE
012809-CD40102BE
Logic - Logic - Counters, Dividers - CD40102BE 012809-CD40102BE
Manufacturer: Texas Instruments Win Source Part Number: 012809-CD40102BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: BCD Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 2.4MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012809-CD40102BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 2.4MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - CD40102BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD40102BE
Counters, Dividers CD40102BE
Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-PDIP

Counter IC BCD Counter 2 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - CD40102BE - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD40102BE
Logic - Counters, Dividers CD40102BE
IC SYNC DOWN COUNTER 8STG 16-DIP

IC SYNC DOWN COUNTER 8STG 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD40102BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD40102BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD40102BE
IC BCD COUNTER DUAL 4-BIT 16DIP

IC BCD COUNTER DUAL 4-BIT 16DIP

Supplier's Site
8 Stage Bcd Down Counter, Dip-16; Logic Family / Base Number Texas Instruments - 60K5091 - Newark, An Avnet Company
Chicago, IL, United States
8 Stage Bcd Down Counter, Dip-16; Logic Family / Base Number Texas Instruments
60K5091
8 Stage Bcd Down Counter, Dip-16; Logic Family / Base Number Texas Instruments 60K5091
8 STAGE BCD DOWN COUNTER, DIP-16; Logic Family / Base Number:CD40102; Counter Type:BCD, Down; Clock Frequency:4.8MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

8 STAGE BCD DOWN COUNTER, DIP-16; Logic Family / Base Number:CD40102; Counter Type:BCD, Down; Clock Frequency:4.8MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes

Supplier's Site
Logic, Sync Down Counter 8Stg, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8499 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sync Down Counter 8Stg, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8499
Logic, Sync Down Counter 8Stg, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8499
LOGIC, SYNC DOWN COUNTER 8STG, 16DIP; Logic Family / Base Number:CD40102; Counter Type:BCD, Down; Clock Frequency:4.8MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

LOGIC, SYNC DOWN COUNTER 8STG, 16DIP; Logic Family / Base Number:CD40102; Counter Type:BCD, Down; Clock Frequency:4.8MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD40102BE 296-14079-5-ND CD40102BE 012809-CD40102BE CD40102BE CD40102BE CD40102BE 60K5091
Product Name CD40102B CMOS 8-Stage Presettable 2-Decade BCD Synchronous Down Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD40102BE Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers 8 Stage Bcd Down Counter, Dip-16; Logic Family / Base Number Texas Instruments
Features Presettable
Counter Type BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter BCD, Down
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3V; 3V
Package Type PDIP,SO,TSSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP16 DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
7 suppliers
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter - SN54HC191TDE2 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Logic Family HC
View Details
5 suppliers
SN74F161A Synchronous 4-Bit Binary Counter - SN74F161AN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
8 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details