CMOS Decade Counter with 10 Decoded Outputs in a 16-lead hermetic dual-in-line ceramic package (CDIP), operating from -55 to 125°C.
CMOS Decade Counter with 10 Decoded Outputs 16-CDIP -55 to 125
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-CDIP
IC DECADE COUNTER 10BIT 16CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4017BF3A | CD4017BF3A | CD4017BF3A |
| Product Name | CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | ||
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | |
| Package Type | CDIP,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 |