Texas Instruments CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET CSD17573Q5BT

Description
CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP
Request a Quote
Description
CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17573Q5BT is a 30-V N-channel NexFET power MOSFET in an 8-pin VSON-CLIP package, designed for synchronous buck converter applications in networking, telecom, and computing systems. It has a maximum continuous drain current of 43 A at TC=25°C and a drain-to-source on-resistance of 0.84 mΩ at VGS=10 V. The device features a total gate charge of 49 nC at VGS=4.5 V, with a gate-to-drain charge of 11.9 nC. Thermal resistance from junction to case is 0.8 °C/W. The package measures 5.00 mm × 6.00 mm and is shipped on a 7-inch reel with a tape and reel qualification, operating from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The CSD17573Q5BT is a 30-V N-channel NexFET power MOSFET in an 8-pin VSON-CLIP package, designed for synchronous buck converter applications in networking, telecom, and computing systems. It has a maximum continuous drain current of 43 A at TC=25°C and a drain-to-source on-resistance of 0.84 mΩ at VGS=10 V. The device features a total gate charge of 49 nC at VGS=4.5 V, with a gate-to-drain charge of 11.9 nC. Thermal resistance from junction to case is 0.8 °C/W. The package measures 5.00 mm × 6.00 mm and is shipped on a 7-inch reel with a tape and reel qualification, operating from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Dallas, TX, United States
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET
CSD17573Q5BT
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET CSD17573Q5BT
CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP

CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5BT - 771862-CSD17573Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5BT
771862-CSD17573Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5BT 771862-CSD17573Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771862-CSD17573Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD17573Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON-CLIP (5x6) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 64nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.2W (Ta), 195W (Tc) Rds On (Maximum) @ Id, Vgs: 1 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): NTMFS4931NT1G; CSD17573Q5B; NTMFS4931NT3G; STL160N3LLH6; SiRA00DP-T1-GE3; STL260N3LLH6; IRFH8303TRPbF; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771862-CSD17573Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD17573Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON-CLIP (5x6)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 64nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): NTMFS4931NT1G; CSD17573Q5B; NTMFS4931NT3G; STL160N3LLH6; SiRA00DP-T1-GE3; STL260N3LLH6; IRFH8303TRPbF;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-47320-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47320-2-ND
Single FETs, MOSFETs 296-47320-2-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47320-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47320-1-ND
Single FETs, MOSFETs 296-47320-1-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47320-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47320-6-ND
Single FETs, MOSFETs 296-47320-6-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 1.45mOhm MOSFET Transistor
278-CSD17573Q5BT
30V 1.45mOhm MOSFET Transistor 278-CSD17573Q5BT
30V, N ch NexFET MOSFET™, single SON5x6, 1.45mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17573Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.45mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.45mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17573Q5BT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 1.45mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17573Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.45mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.45mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17573Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17573Q5BT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17573Q5BT
Single FETs, MOSFETs CSD17573Q5BT
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N-channel NexFET Pwr MOSFET

MOSFET 30V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17573Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17573Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17573Q5BT
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17573Q5BT 771862-CSD17573Q5BT 296-47320-2-ND 278-CSD17573Q5BT CSD17573Q5BT CSD17573Q5BT CSD17573Q5BT
Product Name CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5BT Single FETs, MOSFETs 30V 1.45mOhm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0014 ohms
IDSS 400000 milliamps 100000 milliamps
QG 49 nC 64 nC
Unlock Full Specs
to access all available technical data