Texas Instruments CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET CSD23203W

Description
CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Description
CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD23203W is an 8-V P-channel NexFET power MOSFET in a 1.0 mm × 1.5 mm wafer-level DSBGA package, designed for battery management, load switching, and battery protection applications. It has a maximum drain-to-source voltage of -8 V, a continuous drain current of -3 A, and a typical on-resistance of 16.2 mΩ at -4.5 V gate-source voltage. The device features a gate charge total of 4.9 nC at -4.5 V, operates with a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free standards. Thermal resistance is 170°C/W on minimum copper area and 55°C/W on 1 in² of 2-oz copper.

Datasheet Summary
Powered by GS/AI

The CSD23203W is an 8-V P-channel NexFET power MOSFET in a 1.0 mm × 1.5 mm wafer-level DSBGA package, designed for battery management, load switching, and battery protection applications. It has a maximum drain-to-source voltage of -8 V, a continuous drain current of -3 A, and a typical on-resistance of 16.2 mΩ at -4.5 V gate-source voltage. The device features a gate charge total of 4.9 nC at -4.5 V, operates with a junction temperature range of -55°C to 150°C, and meets RoHS and halogen-free standards. Thermal resistance is 170°C/W on minimum copper area and 55°C/W on 1 in² of 2-oz copper.

Suppliers

Company
Product
Description
Supplier Links
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Dallas, TX, United States
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET
CSD23203W
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET CSD23203W
CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA

CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203W - 1163546-CSD23203W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203W
1163546-CSD23203W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203W 1163546-CSD23203W
Manufacturer: Texas Instruments Win Source Part Number: 1163546-CSD23203W Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163546-CSD23203W
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - 296-40001-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40001-2-ND
Single FETs, MOSFETs 296-40001-2-ND
P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-40001-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40001-1-ND
Single FETs, MOSFETs 296-40001-1-ND
P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-40001-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40001-6-ND
Single FETs, MOSFETs 296-40001-6-ND
P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Singapore, Singapore
-8V 19.4mOhm MOSFET Transistor
278-CSD23203W
-8V 19.4mOhm MOSFET Transistor 278-CSD23203W
-8V, P ch NexFET MOSFET™, single WLP 1.0x1.5, 19.4mOhm 6-DSBGA Product overview: CSD23203W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 19.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 19.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23203W can be used for catalog matching and distributor lookup.

-8V, P ch NexFET MOSFET™, single WLP 1.0x1.5, 19.4mOhm 6-DSBGA Product overview: CSD23203W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 19.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 19.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23203W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET CSD23203W 8 V P-chan MOSFET 6-DSBGA

MOSFET CSD23203W 8 V P-chan MOSFET 6-DSBGA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD23203W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD23203W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD23203W
MOSFET P-CH 8V 3A 6DSBGA

MOSFET P-CH 8V 3A 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD23203W 1163546-CSD23203W 296-40001-2-ND 278-CSD23203W CSD23203W CSD23203W
Product Name CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203W Single FETs, MOSFETs -8V 19.4mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
IDSS -54000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers