Win Source Part Number: 1253311-DRV83053QPHP
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Three-Phase BLDC, PMSM Motors
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: PWM, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - Stepper: Multiphase
Voltage - Supply: 4.4V ~ 45V
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV83053QPHPRQ1,-296
Base Product Number: DRV8305
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253311-DRV83053QPHPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |