Texas Instruments CSD17381F4 30V, N-Channel FemtoFET?MOSFET CSD17381F4

Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Description
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30-V N-channel FemtoFET MOSFET in a 0402 (1.0 mm × 0.6 mm) 3-terminal PICOSTAR package with a height of 0.36 mm, optimized for load switching and mobile applications. It has a drain-source on-resistance of 90 mΩ at VGS = 4.5 V, a threshold voltage of 0.85 V, and continuous drain current of 3.1 A. Integrated ESD protection is rated >4 kV HBM and >2 kV CDM. The device supports operating junction temperatures from -55°C to 150°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

30-V N-channel FemtoFET MOSFET in a 0402 (1.0 mm × 0.6 mm) 3-terminal PICOSTAR package with a height of 0.36 mm, optimized for load switching and mobile applications. It has a drain-source on-resistance of 90 mΩ at VGS = 4.5 V, a threshold voltage of 0.85 V, and continuous drain current of 3.1 A. Integrated ESD protection is rated >4 kV HBM and >2 kV CDM. The device supports operating junction temperatures from -55°C to 150°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Dallas, TX, United States
CSD17381F4 30V, N-Channel FemtoFET?MOSFET
CSD17381F4
CSD17381F4 30V, N-Channel FemtoFET?MOSFET CSD17381F4
30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

30V, N-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-38913-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38913-2-ND
Single FETs, MOSFETs 296-38913-2-ND
N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38913-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38913-6-ND
Single FETs, MOSFETs 296-38913-6-ND
N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-38913-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38913-1-ND
Single FETs, MOSFETs 296-38913-1-ND
N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

N-Channel 30V 3.1A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4 - 013368-CSD17381F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4
013368-CSD17381F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4 013368-CSD17381F4
Manufacturer: Texas Instruments Win Source Part Number: 013368-CSD17381F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-PICOSTAR Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 1.35nC @ 4.5V Max Input Capacitance: 195pF @ 15V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 109 mOhm @ 500mA, 8A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 013368-CSD17381F4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-PICOSTAR
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 1.35nC @ 4.5V
Max Input Capacitance: 195pF @ 15V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 109 mOhm @ 500mA, 8A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 117 mOhm LGA MOSFET Transistor
278-CSD17381F4
N-Channel 117 mOhm LGA MOSFET Transistor 278-CSD17381F4
30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 117 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17381F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 117 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 117 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17381F4 can be used for catalog matching and distributor lookup.

30-V, N channel NexFET™ power MOSFET, single LGA 1 mm x 0.6 mm, 117 mOhm, gate ESD protection 3-PICOSTAR -55 to 150 Product overview: CSD17381F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 117 mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 117 mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17381F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17381F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17381F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17381F4
MOSFET N-CH 30V 3.1A 3PICOSTAR

MOSFET N-CH 30V 3.1A 3PICOSTAR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH NexFET Pwr MOSFET

MOSFET N-CH NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD17381F4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17381F4
Single FETs, MOSFETs CSD17381F4
MOSFET N-CH 30V 3.1A 3PICOSTAR

MOSFET N-CH 30V 3.1A 3PICOSTAR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17381F4 296-38913-2-ND 013368-CSD17381F4 278-CSD17381F4 CSD17381F4 CSD17381F4 CSD17381F4
Product Name CSD17381F4 30V, N-Channel FemtoFET?MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17381F4 N-Channel 117 mOhm LGA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 10000 milliamps 3100 milliamps
VGS(off) 12 volts
rDS(on) 0.1170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - TPIC6B273DWR - 1272022-TPIC6B273DWR - Win Source Electronics
Specs
Package Type SOT3
Packing Method Tape Reel; Reel
TJ -40 to 125 C (-40 to 257 F)
View Details
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers