Texas Instruments CSD17556Q5B 30V N-Channel NexFET Power MOSFETs CSD17556Q5B

Description
30V N-Channel NexFET Power MOSFETs 8-VSON-CLIP -55 to 150
Request a Quote
Description
30V N-Channel NexFET Power MOSFETs 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30-V N-Channel NexFET power MOSFET in a 5-mm × 6-mm SON package with a drain-to-source on-resistance of 1.2 mΩ at VGS = 10 V and 1.5 mΩ at VGS = 4.5 V, a total gate charge of 30 nC, and a pulsed drain current rating of 400 A. It operates from -55°C to 150°C, is avalanche-rated with 500 mJ single-pulse energy, and meets RoHS and halogen-free standards.

Datasheet Summary
Powered by GS/AI

30-V N-Channel NexFET power MOSFET in a 5-mm × 6-mm SON package with a drain-to-source on-resistance of 1.2 mΩ at VGS = 10 V and 1.5 mΩ at VGS = 4.5 V, a total gate charge of 30 nC, and a pulsed drain current rating of 400 A. It operates from -55°C to 150°C, is avalanche-rated with 500 mJ single-pulse energy, and meets RoHS and halogen-free standards.

Suppliers

Company
Product
Description
Supplier Links
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Dallas, TX, United States
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs
CSD17556Q5B
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs CSD17556Q5B
30V N-Channel NexFET Power MOSFETs 8-VSON-CLIP -55 to 150

30V N-Channel NexFET Power MOSFETs 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17556Q5B - 013373-CSD17556Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17556Q5B
013373-CSD17556Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17556Q5B 013373-CSD17556Q5B
Manufacturer: Texas Instruments Win Source Part Number: 013373-CSD17556Q5B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 191W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.65V @ 250μA Max Gate Charge: 39nC @ 4.5V Max Input Capacitance: 7020pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013373-CSD17556Q5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 191W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.65V @ 250μA
Max Gate Charge: 39nC @ 4.5V
Max Input Capacitance: 7020pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-35726-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35726-6-ND
Single FETs, MOSFETs 296-35726-6-ND
N-Channel 30V 34A (Ta), 100A (Tc) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 34A (Ta), 100A (Tc) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35726-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35726-2-ND
Single FETs, MOSFETs 296-35726-2-ND
N-Channel 30V 34A (Ta), 100A (Tc) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 34A (Ta), 100A (Tc) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-35726-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-35726-1-ND
Single FETs, MOSFETs 296-35726-1-ND
N-Channel 30V 34A (Ta), 100A (Tc) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 34A (Ta), 100A (Tc) 3.1W (Ta), 191W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 30V 100A MOSFET Transistor
278-CSD17556Q5B
SMD 30V 100A MOSFET Transistor 278-CSD17556Q5B
30V N-CH MOSFET, 1.8mR, 100A, VSON, Surface Mount Product overview: CSD17556Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17556Q5B can be used for catalog matching and distributor lookup.

30V N-CH MOSFET, 1.8mR, 100A, VSON, Surface Mount Product overview: CSD17556Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17556Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17556Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17556Q5B
Single FETs, MOSFETs CSD17556Q5B
MOSFET N-CH 30V 34A/100A 8VSON

MOSFET N-CH 30V 34A/100A 8VSON

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 100A, Vson-8; Transistor Polarity Texas Instruments - 29AH3830 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 100A, Vson-8; Transistor Polarity Texas Instruments
29AH3830
Mosfet, N-Ch, 30V, 100A, Vson-8; Transistor Polarity Texas Instruments 29AH3830
MOSFET, N-CH, 30V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 100A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch NexFET Power MOSFETs

MOSFET 30V N-Ch NexFET Power MOSFETs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17556Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17556Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17556Q5B
MOSFET N-CH 30V 34A/100A 8VSON

MOSFET N-CH 30V 34A/100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17556Q5B 013373-CSD17556Q5B 296-35726-6-ND 278-CSD17556Q5B CSD17556Q5B 29AH3830 CSD17556Q5B CSD17556Q5B
Product Name CSD17556Q5B 30V N-Channel NexFET Power MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17556Q5B Single FETs, MOSFETs SMD 30V 100A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 100A, Vson-8; Transistor Polarity Texas Instruments MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0018 ohms 0.0012 ohms
IDSS 217000 milliamps 34000 milliamps 100000 milliamps
QG 28.5 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 122000 milliamps
QG 38 nC
View Details
8 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
CSD18532NQ5B 60-V N-Channel NexFET? Power MOSFET - CSD18532NQ5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 135000 milliamps
View Details
7 suppliers