Texas Instruments CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET CSD19536KCS

Description
100V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175
Request a Quote
Description
100V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100V N-channel NexFET™ power MOSFET in a TO-220 package with a maximum height of 19.65 mm, designed for power conversion applications. It has a drain-to-source on-resistance of 2.3 mΩ at VGS = 10 V and 2.5 mΩ at VGS = 6 V, a total gate charge of 118 nC, and a gate-to-drain charge of 17 nC. The device is rated for a continuous drain current of 150 A (package limited) and 259 A (silicon limited at TC = 25°C), with a pulsed drain current of 400 A. It supports a junction temperature range of -55°C to 175°C, has a junction-to-case thermal resistance of 0.4°C/W, and is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

100V N-channel NexFET™ power MOSFET in a TO-220 package with a maximum height of 19.65 mm, designed for power conversion applications. It has a drain-to-source on-resistance of 2.3 mΩ at VGS = 10 V and 2.5 mΩ at VGS = 6 V, a total gate charge of 118 nC, and a gate-to-drain charge of 17 nC. The device is rated for a continuous drain current of 150 A (package limited) and 259 A (silicon limited at TC = 25°C), with a pulsed drain current of 400 A. It supports a junction temperature range of -55°C to 175°C, has a junction-to-case thermal resistance of 0.4°C/W, and is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Dallas, TX, United States
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET
CSD19536KCS
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET CSD19536KCS
100V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175

100V, N-Channel NexFET™ Power MOSFET 3-TO-220 -55 to 175

Buy Now Datasheet
Single FETs, MOSFETs - 296-37289-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-37289-5-ND
Single FETs, MOSFETs 296-37289-5-ND
N-Channel 100V 150A (Ta) 375W (Tc) Through Hole TO-220-3

N-Channel 100V 150A (Ta) 375W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KCS - 1163540-CSD19536KCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KCS
1163540-CSD19536KCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KCS 1163540-CSD19536KCS
Manufacturer: Texas Instruments Win Source Part Number: 1163540-CSD19536KCS Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163540-CSD19536KCS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V TO-220 MOSFET Transistor
278-CSD19536KCS
100V TO-220 MOSFET Transistor 278-CSD19536KCS
100V N-Ch MOSFET, 2.7mΩ, TO-220 Single Product overview: CSD19536KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KCS can be used for catalog matching and distributor lookup.

100V N-Ch MOSFET, 2.7mΩ, TO-220 Single Product overview: CSD19536KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-CH NexFET Pwr MOSFET

MOSFET 100V N-CH NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD19536KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19536KCS
Single FETs, MOSFETs CSD19536KCS
MOSFET N-CH 100V 150A TO220-3

MOSFET N-CH 100V 150A TO220-3

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 150A, To-220-3; Transistor Polarity Texas Instruments - 28AH2108 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 150A, To-220-3; Transistor Polarity Texas Instruments
28AH2108
Mosfet, N Channel, 100V, 150A, To-220-3; Transistor Polarity Texas Instruments 28AH2108
MOSFET, N CHANNEL, 100V, 150A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 150A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:150A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; PowerRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19536KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19536KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19536KCS
MOSFET N-CH 100V 150A TO220-3

MOSFET N-CH 100V 150A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD19536KCS 296-37289-5-ND 1163540-CSD19536KCS 278-CSD19536KCS CSD19536KCS CSD19536KCS 28AH2108 CSD19536KCS
Product Name CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KCS 100V TO-220 MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N Channel, 100V, 150A, To-220-3; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
IDSS 224000 milliamps 150000 milliamps 150000 milliamps
QG 118 nC
Package Type TO-220 TO-220; TO-220-3 SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data