Texas Instruments CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET CSD23203WT

Description
CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Description
CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD23203WT is an 8-V P-channel NexFET power MOSFET in a 6-pin DSBGA package with a 1.0 mm × 1.5 mm footprint and 0.62-mm height. It features a typical on-resistance of 16.2 mΩ at VGS = -4.5 V, a gate charge of 4.9 nC, and a gate-to-source threshold voltage of -0.8 V. The device is rated for a continuous drain current of -3 A and a maximum junction temperature of 150°C. It is RoHS compliant, halogen free, and meets the AEC-Q200 automotive qualification standard. The part is supplied in a 250-piece tape and reel for surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The CSD23203WT is an 8-V P-channel NexFET power MOSFET in a 6-pin DSBGA package with a 1.0 mm × 1.5 mm footprint and 0.62-mm height. It features a typical on-resistance of 16.2 mΩ at VGS = -4.5 V, a gate charge of 4.9 nC, and a gate-to-source threshold voltage of -0.8 V. The device is rated for a continuous drain current of -3 A and a maximum junction temperature of 150°C. It is RoHS compliant, halogen free, and meets the AEC-Q200 automotive qualification standard. The part is supplied in a 250-piece tape and reel for surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Dallas, TX, United States
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET
CSD23203WT
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET CSD23203WT
CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA

CSD23203W 8 V P-Channel NexFET? Power MOSFET 6-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203WT - 1030665-CSD23203WT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203WT
1030665-CSD23203WT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203WT 1030665-CSD23203WT
Manufacturer: Texas Instruments Win Source Part Number: 1030665-CSD23203WT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DSBGA Dimension: 6-UFBGA, DSBGA Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 6.3nC @ 4.5V Max Input Capacitance: 914pF @ 4V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 19.4 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030665-CSD23203WT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DSBGA
Dimension: 6-UFBGA, DSBGA
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 6.3nC @ 4.5V
Max Input Capacitance: 914pF @ 4V
Maximum Gate-Source Voltage: -6V
Maximum Rds On at Id,Vgs: 19.4 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-38615-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38615-2-ND
Single FETs, MOSFETs 296-38615-2-ND
P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38615-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38615-1-ND
Single FETs, MOSFETs 296-38615-1-ND
P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38615-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38615-6-ND
Single FETs, MOSFETs 296-38615-6-ND
P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

P-Channel 8V 3A (Ta) 750mW (Ta) Surface Mount 6-DSBGA (1x1.5)

Buy Now Datasheet
Singapore, Singapore
19.4mOhm MOSFET Transistor
278-CSD23203WT
19.4mOhm MOSFET Transistor 278-CSD23203WT
P-Ch JFET, 19.4mOhm, 6-DSBGA, WLP Product overview: CSD23203WT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23203WT can be used for catalog matching and distributor lookup.

P-Ch JFET, 19.4mOhm, 6-DSBGA, WLP Product overview: CSD23203WT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23203WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET CSD23203W 8V P-Ch NexFET Power MOSFET

MOSFET CSD23203W 8V P-Ch NexFET Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD23203WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD23203WT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD23203WT
MOSFET P-CH 8V 3A 6DSBGA

MOSFET P-CH 8V 3A 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD23203WT 1030665-CSD23203WT 296-38615-2-ND 278-CSD23203WT CSD23203WT CSD23203WT
Product Name CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23203WT Single FETs, MOSFETs 19.4mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS -8 volts 8 volts
rDS(on) 0.0194 ohms
IDSS -54000 milliamps
QG 4.9 nC
Unlock Full Specs
to access all available technical data