Texas Instruments CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET CSD17573Q5B

Description
CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP
Request a Quote
Description
CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17573Q5B is a 30-V N-channel NexFET power MOSFET in an 8-pin VSON-CLIP (5.00 mm × 6.00 mm) package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 0.84 mΩ at VGS=10 V and 1.19 mΩ at VGS=4.5 V, a gate charge total of 49 nC at 4.5 V, and a threshold voltage of 1.4 V. The device supports a continuous drain current of 100 A (package-limited) and 332 A (silicon-limited) at TC=25°C, with a peak pulsed drain current of 400 A. It features avalanche energy single-pulse capability of 289 mJ and operates from -55°C to 150°C. The device meets RoHS and halogen-free requirements and is qualified to T-J operation limits with a junction-to-case thermal resistance of 0.8 °C/W.

Datasheet Summary
Powered by GS/AI

CSD17573Q5B is a 30-V N-channel NexFET power MOSFET in an 8-pin VSON-CLIP (5.00 mm × 6.00 mm) package, designed for synchronous buck converters in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 0.84 mΩ at VGS=10 V and 1.19 mΩ at VGS=4.5 V, a gate charge total of 49 nC at 4.5 V, and a threshold voltage of 1.4 V. The device supports a continuous drain current of 100 A (package-limited) and 332 A (silicon-limited) at TC=25°C, with a peak pulsed drain current of 400 A. It features avalanche energy single-pulse capability of 289 mJ and operates from -55°C to 150°C. The device meets RoHS and halogen-free requirements and is qualified to T-J operation limits with a junction-to-case thermal resistance of 0.8 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5B - Texas Instruments
Dallas, TX, United States
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET
CSD17573Q5B
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET CSD17573Q5B
CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP

CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
Single FETs, MOSFETs - 296-39836-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39836-2-ND
Single FETs, MOSFETs 296-39836-2-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39836-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39836-1-ND
Single FETs, MOSFETs 296-39836-1-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39836-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39836-6-ND
Single FETs, MOSFETs 296-39836-6-ND
N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 30V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 1.45mOhm MOSFET Transistor
278-CSD17573Q5B
30V 1.45mOhm MOSFET Transistor 278-CSD17573Q5B
30V, N ch NexFET MOSFET™, single SON5x6, 1.45mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17573Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.45mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.45mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17573Q5B can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 1.45mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD17573Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.45mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.45mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17573Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5B - 1163521-CSD17573Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5B
1163521-CSD17573Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5B 1163521-CSD17573Q5B
Manufacturer: Texas Instruments Win Source Part Number: 1163521-CSD17573Q5B Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): NTMFS4931NT1G; CSD17573Q5BT; NTMFS4931NT3G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163521-CSD17573Q5B
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): NTMFS4931NT1G; CSD17573Q5BT; NTMFS4931NT3G;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17573Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17573Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17573Q5B
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17573Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17573Q5B
Single FETs, MOSFETs CSD17573Q5B
MOSFET N-CH 30V 100A 8VSON

MOSFET N-CH 30V 100A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N-channel NexFET Pwr MOSFET

MOSFET 30V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17573Q5B 296-39836-2-ND 278-CSD17573Q5B 1163521-CSD17573Q5B CSD17573Q5B CSD17573Q5B CSD17573Q5B
Product Name CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET Single FETs, MOSFETs 30V 1.45mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17573Q5B Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0014 ohms
IDSS 400000 milliamps 100000 milliamps
QG 49 nC
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
PMIC - PMIC - Battery Chargers - BQ24765RUVT - 1154218-BQ24765RUVT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
6 suppliers
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers