Manufacturer: Texas Instruments
Win Source Part Number: 1154218-BQ24765RUVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 34-VQFN Exposed Pad
Interface: I2C
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8.064A
Battery Pack Voltage: 19.2V (Maximum)
Family Name: BQ24765
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 34-VQFN Exposed Pad (7x3.5)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): LTC1960CUHF#TR; LTC1960CUHF; LTC1960CG;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1154218-BQ24765RUVT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ24765RUVT |
| TJ | -40 to 125 C (-40 to 257 F) |