Texas Instruments CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion CLC021AVGZ-3.3

Description
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70
Request a Quote Datasheet
Description
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion - CLC021AVGZ-3.3 - Texas Instruments
Dallas, TX, United States
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion
CLC021AVGZ-3.3
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion CLC021AVGZ-3.3
SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70

SMPTE 259M Digital Video Serializer with EDH Generation/Insertion 44-QFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - CLC021AVGZ-3.3-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
CLC021AVGZ-3.3-ND
Serializers, Deserializers CLC021AVGZ-3.3-ND
400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number CLC021AVGZ-3.3 CLC021AVGZ-3.3-ND
Product Name CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion Serializers, Deserializers
Package Type Other; QFP QFP; Other; 44-QFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB904QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0071SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers