Texas Instruments DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer DS90UR241IVSX/NOPB

Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet
Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVSX/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer
DS90UR241IVSX/NOPB
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer DS90UR241IVSX/NOPB
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-DS90UR241IVSX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS90UR241IVSX/NOPBTR-ND
Serializers, Deserializers 296-DS90UR241IVSX/NOPBTR-ND
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR241IVSX/NOPB 296-DS90UR241IVSX/NOPBTR-ND
Product Name DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface - LMH0050SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0412SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB913A-Q1 25-100MHz 10/12-Bit FPD-Link III SERIALIZER - DS90UB913ATRTVRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers