Texas Instruments LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface LMH0071SQX/NOPB

Description
SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
Request a Quote
Description
SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH0071 is a 3 Gbps SDI deserializer designed for use with various video standards including DVB-ASI, SMPTE 259M, SMPTE 292M, and SMPTE 424M. It features a 5-bit LVDS interface, eliminating the need for an external VCO or clock, which simplifies integration with host FPGAs. The device supports a reclocked serial loopthrough capability, allowing for seamless data transmission. Operating within an industrial temperature range of -40¬8C to +85¬8C, the LMH0071 is packaged in a compact 48-pin WQFN format. It includes a powerdown mode and a 3.3V SMBus configuration interface, making it suitable for a variety of applications such as video cameras, DVRs, video switchers, and video editing systems. Typical power dissipation is approximately 590 mW when the loopthrough is disabled at a 3G data rate.

Datasheet Summary
Powered by GS/AI

The LMH0071 is a 3 Gbps SDI deserializer designed for use with various video standards including DVB-ASI, SMPTE 259M, SMPTE 292M, and SMPTE 424M. It features a 5-bit LVDS interface, eliminating the need for an external VCO or clock, which simplifies integration with host FPGAs. The device supports a reclocked serial loopthrough capability, allowing for seamless data transmission. Operating within an industrial temperature range of -40¬8C to +85¬8C, the LMH0071 is packaged in a compact 48-pin WQFN format. It includes a powerdown mode and a 3.3V SMBus configuration interface, making it suitable for a variety of applications such as video cameras, DVRs, video switchers, and video editing systems. Typical power dissipation is approximately 590 mW when the loopthrough is disabled at a 3G data rate.

Suppliers

Company
Product
Description
Supplier Links
LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0071SQX/NOPB - Texas Instruments
Dallas, TX, United States
LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface
LMH0071SQX/NOPB
LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface LMH0071SQX/NOPB
SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - LMH0071SQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
LMH0071SQX/NOPB-ND
Serializers, Deserializers LMH0071SQX/NOPB-ND
2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

2.97Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number LMH0071SQX/NOPB LMH0071SQX/NOPB-ND
Product Name LMH0071 SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0030 SMPTE 292M/259M Digital Video Serializer w/ Video & Ancillary Data FIFOs & Integrated Cable Driver - LMH0030VS - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124QVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB949-Q1 1080p Dual FPD-Link III Serializer - DS90UB949TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz - DS92LV18TVV/NOPB - Texas Instruments
Specs
Package Type Other; LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers