The CDCVF855 is a 2.5-V phase-locked loop clock driver designed for DDR memory modules, distributing a differential clock input to four differential clock outputs with zero delay. It is available in a 28-pin TSSOP package and operates from 60 MHz to 220 MHz with a cycle-cycle jitter of 60 ps and a static phase offset of 50 ps. The device supports spread-spectrum clocking, meets JEDEC JESD82-1 and JESD82-1A standards for DDR200 to DDR400, and consumes less than 100 µA quiescent current. It enters low-power mode when no clock input is present or when PWRDWN is low. The package thermal impedance is 94.4 °C/W with no airflow.
2.5V Phase Lock Loop DDR Clock Driver 28-TSSOP
"PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
IC PLL CLOCK DVR 2.5V 28-TSSOP
PLL Clock Driver IC 220MHz 1 28-TSSOP (0.173", 4.40mm Width)
IC PLL CLOCK DRIVER 28TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF855PWG4 | CDCVF855PWG4-ND | CDCVF855PWG4 | CDCVF855PWG4 | CDCVF855PWG4 |
| Product Name | CDCVF855 2.5V Phase Lock Loop DDR Clock Driver | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator |
| Package Type | TSSOP | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | |
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |