High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 006891-CD74HC4046APW
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Maximum Input Frequency: 38MHz
Alternative Parts (Cross-Reference): MC74HC4046ADTR2; MC74HC4046ADT; CD74HC4046APWT; CD74HC4046APWR;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Test & Measurement
PLL Clock Generator 18MHz-38MHz CMOS 6V TSSOP Product overview: CD74HC4046APWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 38MHz, 6V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 18MHz, 38MHz, 6V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD74HC4046APWR can be used for catalog matching and distributor lookup.
IC PLL W/VCO 16-TSSOP
PLL WITH VCO, 18MHZ, 16-TSSOP; PLL TYPE:; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC PHASE LOCK LOOP 16TSSOP
IC PLL W/VCO 16-TSSOP
Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD74HC4046APWR | 296-9210-2-ND | 006891-CD74HC4046APWR | 728-CD74HC4046APWR | CD74HC4046APWR | 28AH2067 | CD74HC4046APWR | CD74HC4046APWR | CD74HC4046APWR |
| Product Name | CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWR | 18MHz 38MHz 6V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Pll With Vco, 18Mhz, 16-Tssop; Pll Type Texas Instruments | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||
| Package Type | PDIP,SO,SOIC,TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Tape and Reel | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | |||
| Frequency | 70 MHz | 38 MHz | 38 MHz | 18 MHz | 38 MHz | 38 MHz | 38 MHz | 38 MHz |